Win Source Part Number: 1357397-INA186A5IDCK
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Base Product Number: INA186
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 48µA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 27 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 3 µV
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
40V, bi-directional, high-precision current sense amplifier w/ picoamp IB & ENABLE 6-SC70 -40 to 125 Product overview: INA186A5IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA186A5IDCKR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers Voltage output high-side measurement current shunt monitor 6-SC70 -40 to 125
IC CURR SENSE 1 CIRCUIT SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357397-INA186A5IDCKR | 687-INA186A5IDCKR | 296-INA186A5IDCKRCT-ND | INA186A5IDCKR | INA186A5IDCKR | INA186A5IDCKR | INA186A5IDCKR | INA186A5IDCKR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 40V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | ||||
| VOS | 0.0030 millivolts | 0.0030 millivolts | 0.0030 millivolts | |||||
| IBIAS | 5.00E-4 µA | 5.00E-4 µA | 5.00E-4 µA | |||||
| GBW | 0.0270 MHz | 0.0270 MHz | 0.0270 MHz | |||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs |