Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA190A2IRSWT

Description
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-52297-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-52297-1-ND
Instrumentation, Op Amps, Buffer Amps 296-52297-1-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-52297-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-52297-2-ND
Instrumentation, Op Amps, Buffer Amps 296-52297-2-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1356405-INA190A2IRSWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1356405-INA190A2IRSWT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1356405-INA190A2IRSWT
Win Source Part Number: 1356405-INA190A2IRSW T Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Base Product Number: INA190 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 40µA Number of Circuits: 1 -3db Bandwidth: 20 kHz Amplifier Type: Current Sense Slew Rate: 0.25V/µs Gain Bandwidth Product: 37 kHz Current - Input Bias: 500 pA Voltage - Input Offset: 2 µV Voltage - Supply Span (Min): 1.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1356405-INA190A2IRSWT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.8x1.4)
Base Product Number: INA190
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 40µA
Number of Circuits: 1
-3db Bandwidth: 20 kHz
Amplifier Type: Current Sense
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 37 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 2 µV
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
40V 37MHz Operational Amplifier IC
687-INA190A2IRSWT
40V 37MHz Operational Amplifier IC 687-INA190A2IRSWT
Op Amp: 40V, Bi-Dir Current Sense, 150CMRR, 37MHz BW, 10-UQFN Product overview: INA190A2IRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 37MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, 37MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A2IRSWT can be used for catalog matching and distributor lookup.

Op Amp: 40V, Bi-Dir Current Sense, 150CMRR, 37MHz BW, 10-UQFN Product overview: INA190A2IRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 37MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, 37MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A2IRSWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA190A2IRSWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA190A2IRSWT
Instrumentation, OP Amps, Buffer Amps INA190A2IRSWT
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA190A2IRSWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA190A2IRSWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA190A2IRSWT
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA190A2IRSWT
Current Sense Amplifiers INA190A2IRSWT
Current Sense Amplifiers 40V high-precision, low bias current, low power current sense amplifier with ENABLE 10-UQFN -40 to 125

Current Sense Amplifiers 40V high-precision, low bias current, low power current sense amplifier with ENABLE 10-UQFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA190A2IRSWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA190A2IRSWT
Integrated Circuits (ICs) - Linear - Amplifiers INA190A2IRSWT
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-52297-1-ND 1356405-INA190A2IRSWT 687-INA190A2IRSWT INA190A2IRSWT INA190A2IRSWT INA190A2IRSWT INA190A2IRSWT
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 40V 37MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
Slew Rate 0.2500 V/µs 0.2500 V/µs 0.2500 V/µs 2.50E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type 10-UFQFN 10-UFQFN 10-UFQFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5V CMOS Operational Amplifier - ALD1703PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2.5 milliamps
IBIAS 5.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1150IB - Lingto Electronic Limited
Specs
Source Current (IS) 12 milliamps
Bandwidth 650 MHz
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers