Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Bidirectional Current Sense Amp, 80V, 1Ch, 2.7-5.5V, Auto Temp, 8-TSSOP Product overview: INA240A1PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A1PWR can be used for catalog matching and distributor lookup.
CURRENT SENSE AMPLIFIER, 400KHZ, TSSOP-8; No. of Amplifiers:1 Amplifier; Input Bias Current:90µA; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:400kHz; RoHS Compliant: Yes
Current Sense Amplifier 1 Circuit 8-TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifiers 80V, Low-/High-Side, Bi-Directional, Zero-Drift, Current Sense Amp w/Enhanced PWM Rejection 8-TSSOP -40 to 125
Single TSSOP-8 Current-Sensing Amplifiers ROHS
IC CURR SENSE 1 CIRCUIT 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-45088-1-ND | 687-INA240A1PWR | 28AH2654 | INA240A1PWR | INA240A1PWR | INA240A1PWR | INA240A1PWR | INA240A1PWR | INA240A1PWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 80V 5.5V TSSOP Operational Amplifier IC | Current Sense Amplifier, 400Khz, Tssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount | SSOP; SOP; TSSOP | Surface Mount | ||||
| Supply Voltage (VS) | 2.7 to ? volts | 2.7 volts | 2.7 volts |