Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA214CIDCKT

Description
Current Sense Amplifier 1 Circuit SC-70-6
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-51149-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51149-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51149-2-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51149-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51149-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51149-1-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Singapore, Singapore
26V Operational Amplifier IC
687-INA214CIDCKT
26V Operational Amplifier IC 687-INA214CIDCKT
26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA214CIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214CIDCKT can be used for catalog matching and distributor lookup.

26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA214CIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214CIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319795-INA214CIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319795-INA214CIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319795-INA214CIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1319795-INA214CIDCKT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 0.4V/µs Gain Bandwidth Product: 30 kHz Current - Input Bias: 28 µA Voltage - Input Offset: 1 µV Current - Supply: 65µA Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA214CIDCKT-ND,296- 51149-6,296-51149-1, 296-51149-2 Base Product Number: INA214 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 26 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319795-INA214CIDCKT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 30 kHz
Current - Input Bias: 28 µA
Voltage - Input Offset: 1 µV
Current - Supply: 65µA
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA214CIDCKT-ND,296-51149-6,296-51149-1,296-51149-2
Base Product Number: INA214
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA214CIDCKT
Current Sense Amplifiers INA214CIDCKT
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 6-SC70 -40 to 125

Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 6-SC70 -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214CIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA214CIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA214CIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA214CIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA214CIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers INA214CIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA214CIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA214CIDCKT
Instrumentation, OP Amps, Buffer Amps INA214CIDCKT
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-51149-2-ND 687-INA214CIDCKT 1319795-INA214CIDCKT INA214CIDCKT INA214CIDCKT INA214CIDCKT INA214CIDCKT
Product Name Instrumentation, Op Amps, Buffer Amps 26V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
Unlock Full Specs
to access all available technical data