Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Power Supply Support Circuit, Fixed, 1 Channel, PQCC10
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 921184-INA199A3RSWT
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator High/Low-Side - 10-UQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA199A3
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-27334-2, -INA199A3RSWT-NDR, -296-27334-1-ND, 296-27334-1, 296-27334-6
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA199A3RSWT | INA199A3RSWT | 296-27334-1-ND | 921184-INA199A3RSWT | INA199A3RSWT |
| Product Name | INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | PMIC - PMIC - Current Regulation/Management - INA199A3RSWT | Current Sense Amplifiers | |
| Standards and Certifications | RoHS | ||||
| Package Type | SC70,UQFN | UQFN10 | 10-UFQFN | 10-UQFN (1.8x1.4) | |
| Standards | RoHS |