Win Source Part Number: 1357399-INA190A1IRSW
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.8x1.4)
Base Product Number: INA190
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 40µA
Number of Circuits: 1
-3db Bandwidth: 20 kHz
Amplifier Type: Current Sense
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 45 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 2 µV
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Op Amp: 40V, Bi-Dir Current Sense, 150CMRR, 45MHz, 10-UQFN Product overview: INA190A1IRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 45MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, 45MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A1IRSWT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers 40V high-precision, low bias current, low power current sense amplifier with ENABLE 10-UQFN -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357399-INA190A1IRSWT | 296-52296-6-ND | 687-INA190A1IRSWT | INA190A1IRSWT | INA190A1IRSWT | INA190A1IRSWT | INA190A1IRSWT | INA190A1IRSWT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 40V 45MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers |
| Source Current (IS) | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | ||||
| VOS | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| IBIAS | 5.00E-4 µA | 5.00E-4 µA | 5.00E-4 µA | |||||
| GBW | 0.0450 MHz | 0.0450 MHz | 0.0450 MHz | |||||
| Slew Rate | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs |