40V, bi-directional, ultra-precise current sense amplifier w/picoamp IB & ENABLE 10-UQFN -40 to 125 Product overview: INA190A3IRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A3IRSWT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 1320998-INA190A3IRSW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 20 kHz
Amplifier Type: Current Sense
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 35 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 2 µV
Current - Supply: 40µA
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-UFQFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-52298-2,296-5229
Base Product Number: INA190
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifiers 40V high-precision, low bias current, low power current sense amplifier with ENABLE 10-UQFN -40 to 125
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA190A3IRSWT | 296-52298-2-ND | 1320998-INA190A3IRSWT | INA190A3IRSWT | INA190A3IRSWT | INA190A3IRSWT | INA190A3IRSWT |
| Product Name | 40V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | |||
| Slew Rate | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | |||
| Package Type | 10-UFQFN | 10-UFQFN | 10-UFQFN | 10-UQFN (1.8x1.4) |