Texas Instruments INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B1DCKT

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199B1DCKT - Texas Instruments
Dallas, TX, United States
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199B1DCKT
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B1DCKT
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA199B1DCKT - 874577-INA199B1DCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA199B1DCKT
874577-INA199B1DCKT
PMIC - PMIC - Current Regulation/Management - INA199B1DCKT 874577-INA199B1DCKT
Manufacturer: Texas Instruments Win Source Part Number: 874577-INA199B1DCKT Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator High/Low-Side - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA199B1 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA199B1DCKT-ND, 296-38953-1, 296-38953-2, 296-38953-6

Manufacturer: Texas Instruments
Win Source Part Number: 874577-INA199B1DCKT
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator High/Low-Side - SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA199B1
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA199B1DCKT-ND, 296-38953-1, 296-38953-2, 296-38953-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38953-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38953-6-ND
Instrumentation, Op Amps, Buffer Amps 296-38953-6-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38953-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38953-2-ND
Instrumentation, Op Amps, Buffer Amps 296-38953-2-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38953-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38953-1-ND
Instrumentation, Op Amps, Buffer Amps 296-38953-1-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199B1DCKT
Current Sense Amplifiers INA199B1DCKT
Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number INA199B1DCKT 874577-INA199B1DCKT 296-38953-6-ND INA199B1DCKT
Product Name INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series PMIC - PMIC - Current Regulation/Management - INA199B1DCKT Instrumentation, Op Amps, Buffer Amps Current Sense Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details