Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85
Dual Diff Amp, 300kHz BW, 36V Max Supply, 160uA Quiescent, 14-SOIC Product overview: INA2132UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 36V, 160uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 36V, 160uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2132UA/2K5 can be used for catalog matching and distributor lookup.
Instrumentation IC 14-SOIC
Instrumentation IC 14-SOIC
Instrumentation IC 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 874592-INA2132UA/2K5
Features: Instrumentation IC - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: INA2132
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA2132UA/2K5G4, 296-48550-1, 296-48550-2, INA2132UA/2K5G4-ND, 296-48550-6, INA2132UA/2K5-ND, INA2132UA/2K5-NDR
IC INST AMP 2 CIRCUIT 14SOIC
Instrumentation Amplifier 2 Circuit 14-SOIC
IC INST AMP 2 CIRCUIT 14SOIC
Differential Amplifiers Dual Low Power Single-Supply
IC INST AMP 2 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2132UA/2K5 | 687-INA2132UA/2K5 | 296-48550-1-ND | 874592-INA2132UA/2K5 | INA2132UA/2K5 | INA2132UA/2K5 | INA2132UA/2K5 | INA2132UA/2K5 | INA2132UA/2K5 |
| Product Name | INA2132 Dual, Low Power, Single-Supply Difference Amplifier | Dual 300kHz 36V 160uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Special Purpose - INA2132UA/2K5 | Linear - Amplifiers - Special Purpose | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | ||||||||
| Quiescent Current (IQ) | 160 microamps |