Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 017271-INA199A2RSWT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C
Package: 10-UFQFN
Manufacturer Device Package: 10-UQFN (1.8x1.4)
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Gain Bandwidth Product: 14kHz
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Current - Supply: 65μA
Voltage - Supply, Single/Dual (±): 2.7 V ~ 26 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Power Supply Support Circuit, Fixed, 1 Channel, PQCC10
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA199A2RSWT | 017271-INA199A2RSWT | INA199A2RSWT | 296-INA199A2RSWTTR-ND | INA199A2RSWT |
| Product Name | INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | |
| Standards and Certifications | RoHS | ||||
| Package Type | SC70,UQFN | UQFN10 | 10-UFQFN | ||
| Standards | RoHS |