Win Source Part Number: 1129972-INA240A4QDRQ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tube
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 400 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 90 µA
Voltage - Input Offset: 5 µV
Current - Supply: 1.8mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISINA240A4QDRQ1,
Base Product Number: INA240
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
AEC-Q100, -4 to 80V, bi-directional, ultra-precise current sense amplifier w/ enhanced pwm rejection 8-SOIC -40 to 125 Product overview: INA240A4QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 80V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A4QDRQ1 can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifiers AEC-Q100, 80V, Low-/High-Side, Bi-Directional, Zero-Drift, CSA w/Enhanced PWM Rejection 8-SOIC -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1129972-INA240A4QDRQ1 | 296-INA240A4QDRQ1DKR-ND | 687-INA240A4QDRQ1 | INA240A4QDRQ1 | INA240A4QDRQ1 | INA240A4QDRQ1 | INA240A4QDRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Automotive 80V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||
| IBIAS | 90 µA | 90 µA | 90 µA | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Bandwidth | 0.4000 MHz | 0.4000 MHz |