The INA155U is a low-cost CMOS instrumentation amplifier designed for single-supply operation with rail-to-rail output swing. It features a fixed gain of either 10V/V or 50V/V, which can be adjusted with an external resistor for intermediate values. The device operates over a supply voltage range of +2.7V to +5.5V and is specified for a temperature range of -55°C to +125°C. Key specifications include a low offset voltage of -200 mV, low input bias current of 0.2 pA, and a wide bandwidth of 550 kHz at a gain of 10. The high slew rate of 6.5 V/ms allows for effective use in applications requiring fast response times, such as driving A/D converters and audio processing. The INA155U is available in an 8-pin SOIC package, making it suitable for compact designs. This amplifier is ideal for various applications, including industrial sensor amplifiers, medical equipment, and automotive instrumentation, providing reliable performance in demanding environments.
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
5.5V CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, RRO Product overview: INA155U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155U can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.55MHz Band Width, CMOS, PDSO8
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA155U | 687-INA155U | INA155U-ND | INA155U | INA155U | INA155U | INA155U | INA155U |
| Product Name | INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier | 5.5V 550kHz 6.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 10 to 50 V/V | |||||||
| CMRR | 78 dB | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | ||||
| IBIAS | 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA |