The IPB65R155CFD7 is a 650V CoolMOS™ CFD7 superjunction MOSFET in a D²PAK (PG-TO263-3) package, designed for high-efficiency resonant switching topologies such as LLC and phase-shift full-bridge (ZVS) in industrial applications like server, telecom, EV charging, and solar power systems. It features a 155 mΩ maximum RDS(on), a 55 A pulsed drain current, a 1300 A/µs body diode di/dt, and a 64 mJ single-pulse avalanche energy rating. The device meets JEDEC industrial application qualifications and offers reduced switching losses, low gate charge, and enhanced hard commutation robustness. It supports operation from -55°C to 150°C junction temperature with a maximum power dissipation of 77 W at 25°C case temperature.
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPB65R155CFD7 in a D2PAK-package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB65R155CFD7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1550 ohms |
| QG | 28 nC |