Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB80N06S2L07ATMA3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325407-IPB80N06S2L0 7ATMA3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 6.7mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 2V @ 150µA Power Dissipation (Max): 210W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3160 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 448-IPB80N06S2L07ATM A3TR,SP001067890,IFE INFIPB80N06S2L07ATMA 3,IPB80N06S2L07ATMA3 CT-ND,IPB80N06S2L07A TMA3DKR,IPB80N06S2L0 7ATMA3TR-ND,448-IPB8 0N06S2L07ATMA3DKR,IP B80N06S2L07ATMA3CT,2 156-IPB80N06S2L07ATM A3,IPB80N06S2L07ATMA 3TR,448-IPB80N06S2L0 7ATMA3CT,IPB80N06S2L 07ATMA3DKR-ND,IPB80N 06S2L07ATMA3-ND Base Product Number: IPB80N Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325407-IPB80N06S2L0 7ATMA3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 6.7mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 2V @ 150µA Power Dissipation (Max): 210W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3160 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 448-IPB80N06S2L07ATM A3TR,SP001067890,IFE INFIPB80N06S2L07ATMA 3,IPB80N06S2L07ATMA3 CT-ND,IPB80N06S2L07A TMA3DKR,IPB80N06S2L0 7ATMA3TR-ND,448-IPB8 0N06S2L07ATMA3DKR,IP B80N06S2L07ATMA3CT,2 156-IPB80N06S2L07ATM A3,IPB80N06S2L07ATMA 3TR,448-IPB80N06S2L0 7ATMA3CT,IPB80N06S2L 07ATMA3DKR-ND,IPB80N 06S2L07ATMA3-ND Base Product Number: IPB80N Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325407-IPB80N06S2L07ATMA3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325407-IPB80N06S2L07ATMA3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325407-IPB80N06S2L07ATMA3
Manufacturer: Infineon Technologies Win Source Part Number: 1325407-IPB80N06S2L0 7ATMA3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 6.7mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 2V @ 150µA Power Dissipation (Max): 210W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3160 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 448-IPB80N06S2L07ATM A3TR,SP001067890,IFE INFIPB80N06S2L07ATMA 3,IPB80N06S2L07ATMA3 CT-ND,IPB80N06S2L07A TMA3DKR,IPB80N06S2L0 7ATMA3TR-ND,448-IPB8 0N06S2L07ATMA3DKR,IP B80N06S2L07ATMA3CT,2 156-IPB80N06S2L07ATM A3,IPB80N06S2L07ATMA 3TR,448-IPB80N06S2L0 7ATMA3CT,IPB80N06S2L 07ATMA3DKR-ND,IPB80N 06S2L07ATMA3-ND Base Product Number: IPB80N Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325407-IPB80N06S2L07ATMA3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 6.7mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 2V @ 150µA
Power Dissipation (Max): 210W (Tc)
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3160 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 448-IPB80N06S2L07ATMA3TR,SP001067890,IFEINFIPB80N06S2L07ATMA3,IPB80N06S2L07ATMA3CT-ND,IPB80N06S2L07ATMA3DKR,IPB80N06S2L07ATMA3TR-ND,448-IPB80N06S2L07ATMA3DKR,IPB80N06S2L07ATMA3CT,2156-IPB80N06S2L07ATMA3,IPB80N06S2L07ATMA3TR,448-IPB80N06S2L07ATMA3CT,IPB80N06S2L07ATMA3DKR-ND,IPB80N06S2L07ATMA3-ND
Base Product Number: IPB80N
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80N06S2L07ATMA3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80N06S2L07ATMA3TR-ND
Single FETs, MOSFETs 448-IPB80N06S2L07ATMA3TR-ND
N-Channel 55V 80A (Tc) 210W (Tc) Surface Mount PG-TO263-3-2

N-Channel 55V 80A (Tc) 210W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80N06S2L07ATMA3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80N06S2L07ATMA3CT-ND
Single FETs, MOSFETs 448-IPB80N06S2L07ATMA3CT-ND
N-Channel 55V 80A (Tc) 210W (Tc) Surface Mount PG-TO263-3-2

N-Channel 55V 80A (Tc) 210W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80N06S2L07ATMA3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80N06S2L07ATMA3DKR-ND
Single FETs, MOSFETs 448-IPB80N06S2L07ATMA3DKR-ND
N-Channel 55V 80A (Tc) 210W (Tc) Surface Mount PG-TO263-3-2

N-Channel 55V 80A (Tc) 210W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
55V 80A MOSFET Transistor
278-IPB80N06S2L07ATMA3
55V 80A MOSFET Transistor 278-IPB80N06S2L07ATMA3
MOSFET N-CH 55V 80A TO263-3 Product overview: IPB80N06S2L07ATMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N06S2L07ATM A3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 80A TO263-3 Product overview: IPB80N06S2L07ATMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N06S2L07ATMA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N06S2L07ATMA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N06S2L07ATMA3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N06S2L07ATMA3
MOSFET N-CH 55V 80A TO263-3

MOSFET N-CH 55V 80A TO263-3

Supplier's Site
Single FETs, MOSFETs - IPB80N06S2L07ATMA3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB80N06S2L07ATMA3
Single FETs, MOSFETs IPB80N06S2L07ATMA3
MOSFET N-CH 55V 80A TO263-3

MOSFET N-CH 55V 80A TO263-3

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon - 34AC1661 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon
34AC1661
Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon 34AC1661
MOSFET, AEC-Q101, N-CH, 55V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 55V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-CHANNEL_55/60V

MOSFET N-CHANNEL_55/60V

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1325407-IPB80N06S2L07ATMA3 448-IPB80N06S2L07ATMA3TR-ND 278-IPB80N06S2L07ATMA3 IPB80N06S2L07ATMA3 IPB80N06S2L07ATMA3 34AC1661 IPB80N06S2L07ATMA3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 55V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 210000 milliwatts 210 milliwatts 210000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
IGBTs - 2156613P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
7 suppliers