Infineon Technologies AG 600V 10.6A MOSFET Transistor IPB60R380C6

Description
MOSFETs N-Ch 600V 10.6A D2PAK-2 CoolMOS C6 Product overview: IPB60R380C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R380C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 10.6A D2PAK-2 CoolMOS C6 Product overview: IPB60R380C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R380C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10.6A MOSFET Transistor
2088-IPB60R380C6
600V 10.6A MOSFET Transistor 2088-IPB60R380C6
MOSFETs N-Ch 600V 10.6A D2PAK-2 CoolMOS C6 Product overview: IPB60R380C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R380C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 10.6A D2PAK-2 CoolMOS C6 Product overview: IPB60R380C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R380C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R380C6 - 017322-IPB60R380C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R380C6
017322-IPB60R380C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R380C6 017322-IPB60R380C6
Manufacturer: Infineon Technologies Win Source Part Number: 017322-IPB60R380C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 320μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Alternative Parts (Cross-Reference): SIHB12N60E-GE3; R6010MNJTL; SPB11N60S5ATMA1; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017322-IPB60R380C6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 320μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V
Alternative Parts (Cross-Reference): SIHB12N60E-GE3; R6010MNJTL; SPB11N60S5ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 10.6A D2PAK-2 CoolMOS C6

MOSFET N-Ch 600V 10.6A D2PAK-2 CoolMOS C6

Buy Now Datasheet
600V 10.6A 83W 380mΩ@10V,3.8A 3.5V@320uA N Channel PG-TO263-3 MOSFETs ROHS - 376-IPB60R380C6 - Utmel Electronic Limited
Hong Kong, China
600V 10.6A 83W 380mΩ@10V,3.8A 3.5V@320uA N Channel PG-TO263-3 MOSFETs ROHS
376-IPB60R380C6
600V 10.6A 83W 380mΩ@10V,3.8A 3.5V@320uA N Channel PG-TO263-3 MOSFETs ROHS 376-IPB60R380C6
600V 10.6A 83W 380mΩ@10V,3.8A 3.5V@320uA N Channel PG-TO263-3 MOSFETs ROHS

600V 10.6A 83W 380mΩ@10V,3.8A 3.5V@320uA N Channel PG-TO263-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPB60R380C6 017322-IPB60R380C6 IPB60R380C6 376-IPB60R380C6
Product Name 600V 10.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R380C6 MOSFET 600V 10.6A 83W 380mΩ@10V,3.8A 3.5V@320uA N Channel PG-TO263-3 MOSFETs ROHS
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 83 milliwatts 83000 milliwatts
Package Type Reel TO-263; SOT3; PG-TO263-2
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
 - LM5105SDX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK754R0-40C,127 - 1025239-BUK754R0-40C,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 203000 milliwatts
View Details
3 suppliers