Infineon Technologies AG N-Channel 20V 40V MOSFET Transistor IPB180N03S4L-H0

Description
IPB180N03 - 20V-40V N-CHANNEL AU Product overview: IPB180N03S4L-H0 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB180N03S4L-H0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IPB180N03 - 20V-40V N-CHANNEL AU Product overview: IPB180N03S4L-H0 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB180N03S4L-H0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 40V MOSFET Transistor
285-IPB180N03S4L-H0
N-Channel 20V 40V MOSFET Transistor 285-IPB180N03S4L-H0
IPB180N03 - 20V-40V N-CHANNEL AU Product overview: IPB180N03S4L-H0 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB180N03S4L-H0 can be used for catalog matching and distributor lookup.

IPB180N03 - 20V-40V N-CHANNEL AU Product overview: IPB180N03S4L-H0 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB180N03S4L-H0 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4L-H0 - 1186035-IPB180N03S4L-H0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4L-H0
1186035-IPB180N03S4L-H0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4L-H0 1186035-IPB180N03S4L-H0
Manufacturer: Infineon Technologies Win Source Part Number: 1186035-IPB180N03S4L -H0 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186035-IPB180N03S4L-H0
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - IPB180N03S4L-H0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB180N03S4L-H0
Single FETs, MOSFETs IPB180N03S4L-H0
IPB180N03 - 20V-40V N-CHANNEL AU

IPB180N03 - 20V-40V N-CHANNEL AU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 180A D2PAK-6 OptiMOS-T2

MOSFET N-Ch 30V 180A D2PAK-6 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPB180N03S4L-H0 1186035-IPB180N03S4L-H0 IPB180N03S4L-H0 IPB180N03S4L-H0
Product Name N-Channel 20V 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4L-H0 Single FETs, MOSFETs MOSFET
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Bulk SOT3 TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Packing Method Bulk
Unlock Full Specs
to access all available technical data