Infineon Technologies AG Automotive MOSFET IPB70N10S3-12

Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection Multi-port fuel injection Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET BSS138N | Small signal/small power MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPB180N06S4-H1 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET BSS138N | Small signal/small power MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPB180N06S4-H1 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET 1 2 3
Request a Quote
Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection Multi-port fuel injection Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET BSS138N | Small signal/small power MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPB180N06S4-H1 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET BSS138N | Small signal/small power MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPB180N06S4-H1 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET 1 2 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB70N10S3-12 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a drain-source voltage rating of 100 V and a continuous drain current of 70 A at 25 °C. It is packaged in a PG-TO263-3-2 case and operates at junction temperatures up to 175 °C. The device has a maximum on-state resistance of 11.3 mΩ in the SMD version and is qualified to AEC-Q101, RoHS compliant, and 100% avalanche tested. It supports peak pulsed drain current up to 280 A and single-pulse avalanche energy of 410 mJ. The thermal resistance from junction to case is 1.2 K/W.

Datasheet Summary
Powered by GS/AI

The IPB70N10S3-12 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a drain-source voltage rating of 100 V and a continuous drain current of 70 A at 25 °C. It is packaged in a PG-TO263-3-2 case and operates at junction temperatures up to 175 °C. The device has a maximum on-state resistance of 11.3 mΩ in the SMD version and is qualified to AEC-Q101, RoHS compliant, and 100% avalanche tested. It supports peak pulsed drain current up to 280 A and single-pulse avalanche energy of 410 mJ. The thermal resistance from junction to case is 1.2 K/W.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPB70N10S3-12 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPB70N10S3-12
Automotive MOSFET IPB70N10S3-12
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection Multi-port fuel injection Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET BSS138N | Small signal/small power MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPB180N06S4-H1 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET BSS138N | Small signal/small power MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPB180N06S4-H1 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET 1 2 3

Summary of Features

  • N-channel - Enhancement mode
  • Automotive AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green product (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • highest current capability 180A
  • low switching and conduction power losses for high thermal efficiency
  • robust packages with superior quality and reliability
  • optimized total gate charge enables smaller driver output stages

Potential Applications

  • 48V inverter
  • 48V DC/DC
  • HID lighting

Simulation/SPICE-Model


Applications

  • Diesel direct injection
  • Multi-port fuel injection

Designers who used this product also designed with


  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • BTS452T |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • IPB180N06S4-H1 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • IPG20N06S4L-26A |
    Automotive MOSFET
  • IPG20N06S4L-14A |
    Automotive MOSFET
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • BTS452T |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • IPB180N06S4-H1 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • IPG20N06S4L-26A |
    Automotive MOSFET

1
2
3

Supplier's Site Datasheet
Singapore, Singapore
100V 70A MOSFET Transistor
2088-IPB70N10S3-12
100V 70A MOSFET Transistor 2088-IPB70N10S3-12
MOSFETs N-Ch 100V 70A D2PAK-2 OptiMOS-T Product overview: IPB70N10S3-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB70N10S3-12 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 100V 70A D2PAK-2 OptiMOS-T Product overview: IPB70N10S3-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB70N10S3-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70N10S3-12 - 1186061-IPB70N10S3-12 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70N10S3-12
1186061-IPB70N10S3-12
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70N10S3-12 1186061-IPB70N10S3-12
Manufacturer: Infineon Technologies Win Source Part Number: 1186061-IPB70N10S3-1 2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186061-IPB70N10S3-12
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 70A D2PAK-2 OptiMOS-T

MOSFET N-Ch 100V 70A D2PAK-2 OptiMOS-T

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB70N10S3-12 2088-IPB70N10S3-12 1186061-IPB70N10S3-12 IPB70N10S3-12
Product Name Automotive MOSFET 100V 70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70N10S3-12 MOSFET
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
rDS(on) 0.0113 ohms
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data