Infineon Technologies AG -40V -70A MOSFET Transistor IPB70P04P4-09

Description
MOSFETs P-Ch -40V -70A D2PAK-2 OptiMOS-P2 Product overview: IPB70P04P4-09 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, -70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB70P04P4-09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Ch -40V -70A D2PAK-2 OptiMOS-P2 Product overview: IPB70P04P4-09 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, -70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB70P04P4-09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-40V -70A MOSFET Transistor
2088-IPB70P04P4-09
-40V -70A MOSFET Transistor 2088-IPB70P04P4-09
MOSFETs P-Ch -40V -70A D2PAK-2 OptiMOS-P2 Product overview: IPB70P04P4-09 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, -70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB70P04P4-09 can be used for catalog matching and distributor lookup.

MOSFETs P-Ch -40V -70A D2PAK-2 OptiMOS-P2 Product overview: IPB70P04P4-09 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, -70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB70P04P4-09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70P04P4-09 - 068979-IPB70P04P4-09 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70P04P4-09
068979-IPB70P04P4-09
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70P04P4-09 068979-IPB70P04P4-09
Manufacturer: Infineon Technologies Win Source Part Number: 068979-IPB70P04P4-09 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 72A (Tc) Gate-Source Threshold Voltage: 4V @ 120μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 4810pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 70A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068979-IPB70P04P4-09
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 72A (Tc)
Gate-Source Threshold Voltage: 4V @ 120μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 4810pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.1 mOhm @ 70A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -40V -70A D2PAK-2 OptiMOS-P2

MOSFET P-Ch -40V -70A D2PAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPB70P04P4-09 068979-IPB70P04P4-09 IPB70P04P4-09
Product Name -40V -70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB70P04P4-09 MOSFET
Polarity P-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 75 milliwatts 75000 milliwatts
Package Type Reel TO-263; SOT3; PG-TO263-3-2
Unlock Full Specs
to access all available technical data