Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S3L-06 IPB80N06S3L-06

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045831-IPB80N06S3L- 06 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.2V @ 80μA Max Gate Charge: 196nC @ 10V Max Input Capacitance: 9417pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 56A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045831-IPB80N06S3L- 06 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.2V @ 80μA Max Gate Charge: 196nC @ 10V Max Input Capacitance: 9417pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 56A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S3L-06 - 1045831-IPB80N06S3L-06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S3L-06
1045831-IPB80N06S3L-06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S3L-06 1045831-IPB80N06S3L-06
Manufacturer: Infineon Technologies Win Source Part Number: 1045831-IPB80N06S3L- 06 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.2V @ 80μA Max Gate Charge: 196nC @ 10V Max Input Capacitance: 9417pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 56A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045831-IPB80N06S3L-06
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 80μA
Max Gate Charge: 196nC @ 10V
Max Input Capacitance: 9417pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 56A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPB80N06S3L-06INTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N06S3L-06INTR-ND
Single FETs, MOSFETs IPB80N06S3L-06INTR-ND
N-Channel 55V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3-2

N-Channel 55V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
55V 80A MOSFET Transistor
278-IPB80N06S3L-06
55V 80A MOSFET Transistor 278-IPB80N06S3L-06
MOSFET N-CH 55V 80A TO263-3 Product overview: IPB80N06S3L-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N06S3L-06 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 80A TO263-3 Product overview: IPB80N06S3L-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N06S3L-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N06S3L-06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N06S3L-06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N06S3L-06
MOSFET N-CH 55V 80A TO263-3

MOSFET N-CH 55V 80A TO263-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1045831-IPB80N06S3L-06 IPB80N06S3L-06INTR-ND 278-IPB80N06S3L-06 IPB80N06S3L-06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S3L-06 Single FETs, MOSFETs 55V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts
PD 136000 milliwatts 136000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers