Manufacturer: Infineon Technologies
Win Source Part Number: 746238-IPB083N10N3G
Manufacturer Homepage: www.infineon.com
Reference case: TO-263
Reference Date Code: 15/16+Rohs
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
OptiMOS™3 Power-Transistor Features Excellent gate charge x R DS(on) product (FOM) Product overview: IPB083N10N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB083N10N3G can be used for catalog matching and distributor lookup.
100V 80A 8.3mΩ@10V,73A 125W 3.5V@75uA N Channel TO-263-2 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 746238-IPB083N10N3G | 285-IPB083N10N3G | IPB083N10N3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB083N10N3G | MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | SOT3 | TO-263 | |
| Polarity | N-Channel | ||
| V(BR)DSS | 100 volts |