The IPB160N04S2L-03 is an N-channel MOSFET transistor designed for high-current power switching applications. It is housed in a PG-TO263-7-3 package and operates at a maximum junction temperature of 175°C. The device has a drain-source breakdown voltage of 40 V, a continuous drain current rating of 160 A, and a maximum on-state resistance of 2.7 mΩ at V_GS = 10 V. It is qualified to AEC-Q101 standards, features 100% avalanche testing, and is RoHS compliant with a green lead-free package. The thermal resistance from junction to case is 0.5 K/W.
OptiMOS - T Power-Transistor Product overview: IPB160N04S2L-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB160N04S2L-03 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IPB160N04S2L-03 |
| Product Name | MOSFET Transistor |