The IPB65R190C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a D²PAK (PG-TO 263) package, designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar systems. It has a maximum drain-source on-state resistance of 190 mΩ, a pulsed drain current of 49 A, and a total gate charge of 23 nC. The device features improved dv/dt ruggedness, low output capacitance energy (Eoss = 2.7 µJ at 400 V), and is qualified for industrial-grade applications according to JEDEC J-STD-020 and JESD22 standards. Thermal resistance from junction to case is 1.73 °C/W, and the operating junction temperature ranges from -55 °C to 150 °C. The package is Pb-free and uses a halogen-free mold compound.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.
Summary of Features
Benefits
Potential Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPB65R190C7 | IPB65R190C7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.1900 ohms | |
| QG | 23 nC |