IPB80N04S2-H4 is an N-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO263-3-2 package. It has a maximum drain-source voltage of 40 V, continuous drain current of 80 A at 25 °C, and an on-state resistance of 4.0 mΩ maximum at 10 V gate-source voltage. The device supports an operating junction temperature up to 175 °C, is AEC-Q101 qualified, meets RoHS standards, and has been 100% avalanche tested with a single-pulse energy of 660 mJ. Thermal resistance from junction to case is 0.5 K/W.
Summary of Features
Benefits
Potential Applications
Simulation/SPICE-Mod
Applications
Designers who used this product also designed with
IPB80N04 - 20V-40V N-CHANNEL AUT Product overview: IPB80N04S2-H4 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB80N04S2-H4 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 040631-IPB80N04S2-H4
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IPB80N04 - 20V-40V N-CHANNEL AUT
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB80N04S2-H4 | 285-IPB80N04S2-H4 | 040631-IPB80N04S2-H4 | IPB80N04S2-H4 |
| Product Name | Automotive MOSFET | N-Channel 20V 40V MOSFET Transistor | Discrete Semiconductor Products | Single FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel; N-Channel | ||
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | ||
| VGS(off) | 2.1 to 4 volts | |||
| rDS(on) | 0.0037 ohms | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |