Infineon Technologies AG 650V 6A MOSFET Transistor IPB65R660CFD

Description
MOSFET N-CH 650V 6A TO263 Product overview: IPB65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB65R660CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 6A TO263 Product overview: IPB65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB65R660CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 6A MOSFET Transistor
285-IPB65R660CFD
650V 6A MOSFET Transistor 285-IPB65R660CFD
MOSFET N-CH 650V 6A TO263 Product overview: IPB65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB65R660CFD can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 6A TO263 Product overview: IPB65R660CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB65R660CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R660CFD - 1045813-IPB65R660CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R660CFD
1045813-IPB65R660CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R660CFD 1045813-IPB65R660CFD
Manufacturer: Infineon Technologies Win Source Part Number: 1045813-IPB65R660CFD Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 200μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 615pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 660 mOhm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045813-IPB65R660CFD
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 200μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 615pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 660 mOhm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPB65R660CFD 1045813-IPB65R660CFD
Product Name 650V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R660CFD
Polarity N-Channel N-Channel; N-Channel
PD 62500 milliwatts 62500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404S - 1149769-AUIRF1404S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers