The IPB117N20NFD is an N-channel power MOSFET optimized for hard commutation in high-frequency switching applications, featuring a 200 V drain-source breakdown voltage, a maximum on-resistance of 11.7 mΩ at 84 A, and an operating junction temperature up to 175 °C. It is packaged in a D²PAK (PG-TO263-3) and includes a fast recovery body diode with a reverse recovery charge of 629 nC. The device is RoHS compliant and halogen-free according to IEC61249-2-21, with qualifications per JEDEC J-STD-20 and JESD22.
OptiMOS™ Fast Diode (FD) 200V, 250V and 300V is optimized for body diode hard commutation. These devices are the perfect choice for hard switching applications such as telecom, industrial power supplies, Class D audio amplifiers, motor control and DC-AC inverter.
Summary of Features
Benefits
Potential Applications
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 753690-IPB117N20NFD
Manufacturer Homepage: www.infineon.com
Reference case: TO-263-3
Reference Date Code: 2017+
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
MOSFETs N-Ch 200V 84A D2PAK-2 Product overview: IPB117N20NFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 84A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB117N20NFD can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB117N20NFD | 753690-IPB117N20NFD | 2088-IPB117N20NFD | IPB117N20NFD |
| Product Name | N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB117N20NFD | 200V 84A MOSFET Transistor | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0117 ohms | |||
| TJ | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; PG-TO263-3 | SOT3 | Reel |