Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB160N04S4-H1 IPB160N04S4-H1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186034-IPB160N04S4- H1 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186034-IPB160N04S4- H1 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB160N04S4-H1 - 1186034-IPB160N04S4-H1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB160N04S4-H1
1186034-IPB160N04S4-H1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB160N04S4-H1 1186034-IPB160N04S4-H1
Manufacturer: Infineon Technologies Win Source Part Number: 1186034-IPB160N04S4- H1 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186034-IPB160N04S4-H1
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 160A MOSFET Transistor
2088-IPB160N04S4-H1
40V 160A MOSFET Transistor 2088-IPB160N04S4-H1
MOSFETs N-Ch 40V 160A D2PAK-6 OptiMOS-T2 Product overview: IPB160N04S4-H1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB160N04S4-H1 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 160A D2PAK-6 OptiMOS-T2 Product overview: IPB160N04S4-H1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB160N04S4-H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors IPB160N04S4-H1
TO-263-7 MOSFETs ROHS

TO-263-7 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 160A D2PAK-6 OptiMOS-T2

MOSFET N-Ch 40V 160A D2PAK-6 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186034-IPB160N04S4-H1 2088-IPB160N04S4-H1 IPB160N04S4-H1 IPB160N04S4-H1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB160N04S4-H1 40V 160A MOSFET Transistor Transistors MOSFET
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 22A MOSFET Transistor - 278-AUIRF7736M2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details