Infineon Technologies AG Single FETs, MOSFETs IPB80N06S2L09ATMA2

Description
N-Channel 55V 80A (Tc) 190W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 190W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB80N06S2L09ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80N06S2L09ATMA2TR-ND
Single FETs, MOSFETs 448-IPB80N06S2L09ATMA2TR-ND
N-Channel 55V 80A (Tc) 190W (Tc) Surface Mount PG-TO263-3-2

N-Channel 55V 80A (Tc) 190W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 992466-IPB80N06S2L09ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
992466-IPB80N06S2L09ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 992466-IPB80N06S2L09ATMA2
Win Source Part Number: 992466-IPB80N06S2L09 ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 8.2mOhm @ 52A, 10V Vgs(th) (Max) @ Id: 2V @ 125µA Power Dissipation (Max): 190W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2620 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001061720 Base Product Number: IPB80N Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 992466-IPB80N06S2L09ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 8.2mOhm @ 52A, 10V
Vgs(th) (Max) @ Id: 2V @ 125µA
Power Dissipation (Max): 190W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2620 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001061720
Base Product Number: IPB80N
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
55V 80A MOSFET Transistor
278-IPB80N06S2L09ATMA2
55V 80A MOSFET Transistor 278-IPB80N06S2L09ATMA2
MOSFET N-CH 55V 80A TO263-3 Product overview: IPB80N06S2L09ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N06S2L09ATM A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 80A TO263-3 Product overview: IPB80N06S2L09ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N06S2L09ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N06S2L09ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N06S2L09ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N06S2L09ATMA2
MOSFET N-CH 55V 80A TO263-3

MOSFET N-CH 55V 80A TO263-3

Supplier's Site
MOSFET N-CHANNEL_55/60V

MOSFET N-CHANNEL_55/60V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPB80N06S2L09ATMA2TR-ND 992466-IPB80N06S2L09ATMA2 278-IPB80N06S2L09ATMA2 IPB80N06S2L09ATMA2 IPB80N06S2L09ATMA2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 55V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 Tape & Reel (TR) 2620 pF @ 25 V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data