MOSFET N-CH 55V 80A TO263-3
N-Channel 55V 80A (Tc) 158W (Tc) Surface Mount PG-TO263-3-2
MOSFET N-CH 55V 80A TO263-3
IPB80N06 - 55V-60V N-Channel Automotive MOSFET
MOSFET N-CH 55V 80A TO263-3
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-IPB80N06S2L11ATMA2DKR-ND | IPB80N06S2L11ATMA2 | IPB80N06S2L11ATMA2 | IPB80N06S2L11ATMA2 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |