Infineon Technologies AG Electronic Surplus - IPB45P03P4L-11 IPB45P03P4L-11

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186045-IPB45P03P4L- 11 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186045-IPB45P03P4L- 11 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB45P03P4L-11 - 1186045-IPB45P03P4L-11 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB45P03P4L-11
1186045-IPB45P03P4L-11
Electronic Surplus - IPB45P03P4L-11 1186045-IPB45P03P4L-11
Manufacturer: Infineon Technologies Win Source Part Number: 1186045-IPB45P03P4L- 11 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186045-IPB45P03P4L-11
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET P-Ch -30V -45A D2PAK-2 OptiMOS-P2

MOSFET P-Ch -30V -45A D2PAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186045-IPB45P03P4L-11 IPB45P03P4L-11
Product Name Electronic Surplus - IPB45P03P4L-11 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF3710ZSTRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details