Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S4L-04 IPB80N04S4L-04

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186070-IPB80N04S4L- 04 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186070-IPB80N04S4L- 04 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S4L-04 - 1186070-IPB80N04S4L-04 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S4L-04
1186070-IPB80N04S4L-04
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S4L-04 1186070-IPB80N04S4L-04
Manufacturer: Infineon Technologies Win Source Part Number: 1186070-IPB80N04S4L- 04 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186070-IPB80N04S4L-04
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 80A MOSFET Transistor
2088-IPB80N04S4L-04
40V 80A MOSFET Transistor 2088-IPB80N04S4L-04
MOSFETs N-Ch 40V 80A D2PAK-2 OptiMOS-T2 Product overview: IPB80N04S4L-04 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB80N04S4L-04 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 80A D2PAK-2 OptiMOS-T2 Product overview: IPB80N04S4L-04 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB80N04S4L-04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 80A D2PAK-2 OptiMOS-T2

MOSFET N-Ch 40V 80A D2PAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186070-IPB80N04S4L-04 2088-IPB80N04S4L-04 IPB80N04S4L-04
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S4L-04 40V 80A MOSFET Transistor MOSFET
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
 - AUIRF3205Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO220
Packing Method Tube; Tube
View Details
9 suppliers