Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N04S4-02 IPB120N04S4-02

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186027-IPB120N04S4- 02 Family Name: IPB120N04S4-02 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDB9406-F085; BUK662R4-40C,118; BUK662R4-40C; FDB8441-F085; Introduction Date: April 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186027-IPB120N04S4- 02 Family Name: IPB120N04S4-02 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDB9406-F085; BUK662R4-40C,118; BUK662R4-40C; FDB8441-F085; Introduction Date: April 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N04S4-02 - 1186027-IPB120N04S4-02 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N04S4-02
1186027-IPB120N04S4-02
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N04S4-02 1186027-IPB120N04S4-02
Manufacturer: Infineon Technologies Win Source Part Number: 1186027-IPB120N04S4- 02 Family Name: IPB120N04S4-02 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDB9406-F085; BUK662R4-40C,118; BUK662R4-40C; FDB8441-F085; Introduction Date: April 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186027-IPB120N04S4-02
Family Name: IPB120N04S4-02
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDB9406-F085; BUK662R4-40C,118; BUK662R4-40C; FDB8441-F085;
Introduction Date: April 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 120A MOSFET Transistor
2088-IPB120N04S4-02
40V 120A MOSFET Transistor 2088-IPB120N04S4-02
MOSFETs N-Ch 40V 120A D2PAK-2 OptiMOS-T2 Product overview: IPB120N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB120N04S4-02 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 120A D2PAK-2 OptiMOS-T2 Product overview: IPB120N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB120N04S4-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 120A D2PAK-2 OptiMOS-T2

MOSFET N-Ch 40V 120A D2PAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186027-IPB120N04S4-02 2088-IPB120N04S4-02 IPB120N04S4-02
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N04S4-02 40V 120A MOSFET Transistor MOSFET
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers