Infineon Technologies AG 30V 80A MOSFET Transistor IPB80N03S4L-03

Description
MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 80A MOSFET Transistor
278-IPB80N03S4L-03
30V 80A MOSFET Transistor 278-IPB80N03S4L-03
MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L-03 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L-03 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 007604-IPB80N03S4L-03 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
007604-IPB80N03S4L-03
Discrete Semiconductor Products 007604-IPB80N03S4L-03
Manufacturer: Infineon Technologies Win Source Part Number: 007604-IPB80N03S4L-0 3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: OptiMOS Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: PG-TO263-3-2 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3.3 mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 2.2V @ 45μA Gate Charge (Qg) @ Vgs: 75nC @ 10V Input Capacitance (Ciss) @ Vds: 5100pF @ 25V Power - Max: 94W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 007604-IPB80N03S4L-03
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: OptiMOS
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: PG-TO263-3-2
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 3.3 mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 45μA
Gate Charge (Qg) @ Vgs: 75nC @ 10V
Input Capacitance (Ciss) @ Vds: 5100pF @ 25V
Power - Max: 94W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 80A D2PAK-2 OptiMOS-T2

MOSFET N-Ch 30V 80A D2PAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB80N03S4L-03 007604-IPB80N03S4L-03 IPB80N03S4L-03
Product Name 30V 80A MOSFET Transistor Discrete Semiconductor Products MOSFET
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0053 ohms
View Details
8 suppliers
MOSFETs - 349381 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
MOSFETs - 1827049P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details