Manufacturer: Infineon Technologies
Win Source Part Number: 068976-IPB60R099CP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 255W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.2mA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2800pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 99 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 650V 31A D2PAK-2 CoolMOS CP Product overview: IPB60R099CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R099CP can be used for catalog matching and distributor lookup.
MOSFET N-Ch 650V 31A D2PAK-2 CoolMOS CP
MOSFET N-Ch 650V 31A D2PAK-2 CoolMOS CP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 068976-IPB60R099CP | 2088-IPB60R099CP | IPB60R099CP | IPB60R099CP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R099CP | 650V 31A MOSFET Transistor | MOSFET | Transistors |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | |||
| PD | 255000 milliwatts | 255 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) |