Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPB60R080P7

Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications 1-phase string inverter solutions DIN rail power supplies Designers who used this product also designed with IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs
Request a Quote
Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications 1-phase string inverter solutions DIN rail power supplies Designers who used this product also designed with IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB60R080P7 is a 600V CoolMOS™ P7 power MOSFET in a D²PAK (PG-TO 263-3) package, designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It features a maximum on-state resistance of 80 mΩ, a pulsed drain current of 110 A, and an avalanche energy rating of 118 mJ. The device exhibits excellent ESD robustness with HBM capability exceeding 2 kV and a body diode commutation speed of up to 900 A/µs. It is fully qualified per JEDEC standards for industrial applications, with a maximum junction temperature of 150°C and thermal resistance junction-to-case of 0.97 °C/W.

Datasheet Summary
Powered by GS/AI

The IPB60R080P7 is a 600V CoolMOS™ P7 power MOSFET in a D²PAK (PG-TO 263-3) package, designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It features a maximum on-state resistance of 80 mΩ, a pulsed drain current of 110 A, and an avalanche energy rating of 118 mJ. The device exhibits excellent ESD robustness with HBM capability exceeding 2 kV and a body diode commutation speed of up to 900 A/µs. It is fully qualified per JEDEC standards for industrial applications, with a maximum junction temperature of 150°C and thermal resistance junction-to-case of 0.97 °C/W.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPB60R080P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPB60R080P7
500V-950V N-Channel Power MOSFET IPB60R080P7
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications 1-phase string inverter solutions DIN rail power supplies Designers who used this product also designed with IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use

The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.


Summary of Features

Efficiency

  • 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G

Ease-of-use

  • ESD ruggedness of ≥ 2kV (HBM class 2)
  • Integrated gate resistor R G
  • Rugged body diode
  • Wide portfolio in through hole and surface mount packages
  • Both standard grade and industrial grade parts are available

Benefits

Efficiency

  • Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency

Ease-of-use

  • Ease-of-use in manufacturing environments by stopping ESD failures occurring
  • Integrated R G reduces MOSFET oscillation sensitivity
  • MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
  • Excellent ruggedness during hard commutation of the body diode seen in LLC topology
  • Suitable for a wide variety of end applications and output powers
  • Parts available suitable for consumer and industrial applications

Potential Applications

  • TV power supply
  • Industrial SMPS
  • Server
  • Telecom
  • Lighting

Applications

  • 1-phase string inverter solutions
  • DIN rail power supplies

Designers who used this product also designed with


  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPB60R080P7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0800 ohms
QG 51 nC
Unlock Full Specs
to access all available technical data