Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPB60R060P7

Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications DIN rail power supplies General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W Designers who used this product also designed with 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs
Request a Quote Datasheet
Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications DIN rail power supplies General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W Designers who used this product also designed with 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPB60R060P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPB60R060P7
500V-950V N-Channel Power MOSFET IPB60R060P7
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications DIN rail power supplies General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W Designers who used this product also designed with 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs IRS4427S | Gate driver ICs

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use

The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.


Summary of Features

Efficiency

  • 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G

Ease-of-use

  • ESD ruggedness of ≥ 2kV (HBM class 2)
  • Integrated gate resistor R G
  • Rugged body diode
  • Wide portfolio in through hole and surface mount packages
  • Both standard grade and industrial grade parts are available

Benefits

Efficiency

  • Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency

Ease-of-use

  • Ease-of-use in manufacturing environments by stopping ESD failures occurring
  • Integrated R G reduces MOSFET oscillation sensitivity
  • MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
  • Excellent ruggedness during hard commutation of the body diode seen in LLC topology
  • Suitable for a wide variety of end applications and output powers
  • Parts available suitable for consumer and industrial applications

Potential Applications

  • TV power supply
  • Industrial SMPS
  • Server
  • Telecom
  • Lighting

Applications

  • DIN rail power supplies
  • General purpose motor drive - variating frequency and voltage
  • Solutions for inductive wireless charging above 50 W

Designers who used this product also designed with


  • 1EDN8511B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
Supplier's Site Datasheet
Transistors - IPB60R060P7 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPB60R060P7
Transistors IPB60R060P7
TO-263-3 MOSFETs ROHS

TO-263-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Power MOSFET Transistors
Product Number IPB60R060P7 IPB60R060P7
Product Name 500V-950V N-Channel Power MOSFET Transistors
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0600 ohms
QG 67 nC
Unlock Full Specs
to access all available technical data