Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190C6 IPB60R190C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 139501-IPB60R190C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 151W (Tc) Family Name: IPB60R190C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 630μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): STB26N60M2; STB28N60M2; STB23NM60ND; STB24NM65N; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 139501-IPB60R190C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 151W (Tc) Family Name: IPB60R190C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 630μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): STB26N60M2; STB28N60M2; STB23NM60ND; STB24NM65N; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190C6 - 139501-IPB60R190C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190C6
139501-IPB60R190C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190C6 139501-IPB60R190C6
Manufacturer: Infineon Technologies Win Source Part Number: 139501-IPB60R190C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 151W (Tc) Family Name: IPB60R190C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 630μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): STB26N60M2; STB28N60M2; STB23NM60ND; STB24NM65N; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 139501-IPB60R190C6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 151W (Tc)
Family Name: IPB60R190C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 630μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V
Alternative Parts (Cross-Reference): STB26N60M2; STB28N60M2; STB23NM60ND; STB24NM65N;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 20.2A MOSFET Transistor
2088-IPB60R190C6
600V 20.2A MOSFET Transistor 2088-IPB60R190C6
MOSFETs N-Ch 600V 20.2A D2PAK-2 CoolMOS C6 Product overview: IPB60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R190C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 20.2A D2PAK-2 CoolMOS C6 Product overview: IPB60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R190C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 20.2A D2PAK-2 CoolMOS C6

MOSFET N-Ch 600V 20.2A D2PAK-2 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 139501-IPB60R190C6 2088-IPB60R190C6 IPB60R190C6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R190C6 600V 20.2A MOSFET Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 151000 milliwatts 151 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data