Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPB60R040C7

Description
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS™ CP, offering an outstanding level of performance in PFC, TTF and other hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs. Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by CoolMOS™ C7. Gains of 0.3% to 0.7% in PFC and 0.1% in LLC topologies can be achieved. In the case of a 2.5kW server PSU, for example, using 600V CoolMOS™ C7 SJ MOSFETs in a TO-247 4pin package can result in energy cost reductions of ~10% for PSU energy loss. Summary of Features Reduced switching loss parameters such as Q G, C oss, E oss Best-in-class figure of merit Q G*R DS(on) Increased switching frequency Best R (on)*A in the world Rugged body diode Benefits Enables increasing switching frequency without loss in efficiency Measure showing key parameter for light load and full load efficiency Doubling the switching frequency will half the size of magnetic components Smaller packages for same R DS(on) Can be used in many more positions for both hard and soft switching topologies Potential Applications Server Telecom PC power Solar Industrial USB-PD Designers who used this product also designed with 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED3124MU12F | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7511B | Gate driver ICs BSC004NE2LS5 | N-Channel Power MOSFET 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED3124MU12F | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7511B | Gate driver ICs BSC004NE2LS5 | N-Channel Power MOSFET 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2
Request a Quote
Description
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS™ CP, offering an outstanding level of performance in PFC, TTF and other hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs. Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by CoolMOS™ C7. Gains of 0.3% to 0.7% in PFC and 0.1% in LLC topologies can be achieved. In the case of a 2.5kW server PSU, for example, using 600V CoolMOS™ C7 SJ MOSFETs in a TO-247 4pin package can result in energy cost reductions of ~10% for PSU energy loss. Summary of Features Reduced switching loss parameters such as Q G, C oss, E oss Best-in-class figure of merit Q G*R DS(on) Increased switching frequency Best R (on)*A in the world Rugged body diode Benefits Enables increasing switching frequency without loss in efficiency Measure showing key parameter for light load and full load efficiency Doubling the switching frequency will half the size of magnetic components Smaller packages for same R DS(on) Can be used in many more positions for both hard and soft switching topologies Potential Applications Server Telecom PC power Solar Industrial USB-PD Designers who used this product also designed with 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED3124MU12F | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7511B | Gate driver ICs BSC004NE2LS5 | N-Channel Power MOSFET 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED3124MU12F | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7511B | Gate driver ICs BSC004NE2LS5 | N-Channel Power MOSFET 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB60R040C7 is a 600V CoolMOS\u2122 C7 superjunction MOSFET designed for high-efficiency switching in PFC and LLC topologies, housed in a PG-TO-263 package. It features a maximum on-state resistance of 40 m\u03a9, a continuous drain current of 73 A at T\u00b0C < 150\u00b0C, and a pulsed drain current of 211 A. The device supports a dv/dt ruggedness of 120 V/ns and has a gate charge of 107 nC. It is qualified for industrial-grade applications per JEDEC standards and offers best-in-class FOM R\u00b2DS(on) * E\u00b2oss and R\u00b2DS(on) * Q\u00b2g. The thermal resistance from junction to case is 0.55 \u00b0C/W.

Datasheet Summary
Powered by GS/AI

The IPB60R040C7 is a 600V CoolMOS\u2122 C7 superjunction MOSFET designed for high-efficiency switching in PFC and LLC topologies, housed in a PG-TO-263 package. It features a maximum on-state resistance of 40 m\u03a9, a continuous drain current of 73 A at T\u00b0C < 150\u00b0C, and a pulsed drain current of 211 A. The device supports a dv/dt ruggedness of 120 V/ns and has a gate charge of 107 nC. It is qualified for industrial-grade applications per JEDEC standards and offers best-in-class FOM R\u00b2DS(on) * E\u00b2oss and R\u00b2DS(on) * Q\u00b2g. The thermal resistance from junction to case is 0.55 \u00b0C/W.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPB60R040C7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPB60R040C7
500V-950V N-Channel Power MOSFET IPB60R040C7
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS™ CP, offering an outstanding level of performance in PFC, TTF and other hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs. Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by CoolMOS™ C7. Gains of 0.3% to 0.7% in PFC and 0.1% in LLC topologies can be achieved. In the case of a 2.5kW server PSU, for example, using 600V CoolMOS™ C7 SJ MOSFETs in a TO-247 4pin package can result in energy cost reductions of ~10% for PSU energy loss. Summary of Features Reduced switching loss parameters such as Q G, C oss, E oss Best-in-class figure of merit Q G*R DS(on) Increased switching frequency Best R (on)*A in the world Rugged body diode Benefits Enables increasing switching frequency without loss in efficiency Measure showing key parameter for light load and full load efficiency Doubling the switching frequency will half the size of magnetic components Smaller packages for same R DS(on) Can be used in many more positions for both hard and soft switching topologies Potential Applications Server Telecom PC power Solar Industrial USB-PD Designers who used this product also designed with 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED3124MU12F | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7511B | Gate driver ICs BSC004NE2LS5 | N-Channel Power MOSFET 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED3124MU12F | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7511B | Gate driver ICs BSC004NE2LS5 | N-Channel Power MOSFET 1ED3125MU12F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2

CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies

The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS™ CP, offering an outstanding level of performance in PFC, TTF and other hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs.

Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by CoolMOS™ C7. Gains of 0.3% to 0.7% in PFC and 0.1% in LLC topologies can be achieved. In the case of a 2.5kW server PSU, for example, using 600V CoolMOS™ C7 SJ MOSFETs in a TO-247 4pin package can result in energy cost reductions of ~10% for PSU energy loss.


Summary of Features

  • Reduced switching loss parameters such as Q G, C oss, E oss
  • Best-in-class figure of merit Q G*R DS(on)
  • Increased switching frequency
  • Best R (on)*A in the world
  • Rugged body diode

Benefits

  • Enables increasing switching frequency without loss in efficiency
  • Measure showing key parameter for light load and full load efficiency
  • Doubling the switching frequency will half the size of magnetic components
  • Smaller packages for same R DS(on)
  • Can be used in many more positions for both hard and soft switching topologies

Potential Applications

  • Server
  • Telecom
  • PC power
  • Solar
  • Industrial
  • USB-PD

Designers who used this product also designed with


  • 1ED3125MU12F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 1EDN7511B |
    Gate driver ICs
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • 1ED3125MU12F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 1EDN7511B |
    Gate driver ICs
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • 1ED3125MU12F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPB60R040C7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0400 ohms
QG 107 nC
Unlock Full Specs
to access all available technical data