Infineon Technologies AG MOSFET IPB65R280E6

Description
MOSFET N-Ch 700V 13.8A D2PAK-2 CoolMOS E6
Description
MOSFET N-Ch 700V 13.8A D2PAK-2 CoolMOS E6
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB65R280E6 is a 650V CoolMOS™ E6 N-channel MOSFET in a PG-TO263 (D2PAK) surface-mount package, designed for high-efficiency switching applications. It has a maximum drain-source voltage of 700V, a maximum on-resistance of 0.28 Ω, and a typical gate charge of 45 nC. The device supports a pulsed drain current of 39 A and exhibits an output switching energy of 3.7 µJ at 400V. Thermal resistance from junction to case is 1.2 °C/W. The package is JEDEC qualified, Pb-free, and halogen-free, with soldering temperatures up to 260 °C for reflow and wave soldering.

Datasheet Summary
Powered by GS/AI

The IPB65R280E6 is a 650V CoolMOS™ E6 N-channel MOSFET in a PG-TO263 (D2PAK) surface-mount package, designed for high-efficiency switching applications. It has a maximum drain-source voltage of 700V, a maximum on-resistance of 0.28 Ω, and a typical gate charge of 45 nC. The device supports a pulsed drain current of 39 A and exhibits an output switching energy of 3.7 µJ at 400V. Thermal resistance from junction to case is 1.2 °C/W. The package is JEDEC qualified, Pb-free, and halogen-free, with soldering temperatures up to 260 °C for reflow and wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 13.8A D2PAK-2 CoolMOS E6

MOSFET N-Ch 700V 13.8A D2PAK-2 CoolMOS E6

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R280E6
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221507 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 47N60C3 - 075820-47N60C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 415000 milliwatts
View Details
2 suppliers