The IPB60R180C7 is a 600V CoolMOS™ C7 superjunction MOSFET designed for high-efficiency switching applications such as PFC and LLC topologies in server, telecom, and solar power systems. It is packaged in a PG-TO-263 (D²PAK) with a continuous drain current rating of 22 A at TJ ≤ 150°C and a pulsed drain current of 45 A. The device has a maximum on-state resistance of 180 mΩ at 25°C, a gate charge of 24 nC, and supports a dv/dt ruggedness of 120 V/ns. It meets JEDEC J-STD-20 and JESD22 standards for industrial-grade applications. The thermal resistance from junction to case is 1.83 °C/W, and the device is rated for operation from -55°C to 150°C junction temperature.
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies
The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS™ CP, offering an outstanding level of performance in PFC, TTF and other hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs.
Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by CoolMOS™ C7. Gains of 0.3% to 0.7% in PFC and 0.1% in LLC topologies can be achieved. In the case of a 2.5kW server PSU, for example, using 600V CoolMOS™ C7 SJ MOSFETs in a TO-247 4pin package can result in energy cost reductions of ~10% for PSU energy loss.
Summary of Features
Benefits
Potential Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
Designers who used this product also designed with
1
2
600V 13A 155mΩ@10V,5.3A 68W 3.5V@260uA 1 N-Channel TO-263 MOSFETs ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPB60R180C7 | IPB60R180C7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.1800 ohms | |
| QG | 24 nC |