Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPB65R310CFD

Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Industrial robots system solutions for Industry 4.0 Refrigerators and freezers Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3120MC12H | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3120MC12H | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1 2
Request a Quote Datasheet
Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Industrial robots system solutions for Industry 4.0 Refrigerators and freezers Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3120MC12H | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3120MC12H | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPB65R310CFD - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPB65R310CFD
500V-950V N-Channel Power MOSFET IPB65R310CFD
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Industrial robots system solutions for Industry 4.0 Refrigerators and freezers Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3120MC12H | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3120MC12H | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1 2

Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7

650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts.


Summary of Features

  • 650V technology with integrated fast body diode
  • Limited voltage overshoot during hard commutation
  • Significant Qg reduction compared to 600V CFD technology
  • Tighter RDS(on) max to RDS(on) typ window
  • Easy to design-in
  • Lower price compared to 600V CFD technology

Benefits

  • Low switching losses due to low Qrr at repetitive commutation on body diode
  • Self limiting di/dt and dv/dt
  • Low Qoss
  • Reduced turn on and turn of delay times
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • HID lamp ballast
  • LED lighting
  • eMobility

Applications

  • Industrial robots system solutions for Industry 4.0
  • Refrigerators and freezers

Designers who used this product also designed with


  • 1ED44171N01B |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 1ED3120MC12H |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 1ED3120MC12H |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs

1
2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 11.4A D2PAK-2 CoolMOS CFD2

MOSFET N-Ch 650V 11.4A D2PAK-2 CoolMOS CFD2

Buy Now

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R310CFD IPB65R310CFD
Product Name 500V-950V N-Channel Power MOSFET MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.3100 ohms
QG 41 nC
Unlock Full Specs
to access all available technical data