Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6 IPB65R280C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186056-IPB65R280C6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186056-IPB65R280C6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6 - 1186056-IPB65R280C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6
1186056-IPB65R280C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6 1186056-IPB65R280C6
Manufacturer: Infineon Technologies Win Source Part Number: 1186056-IPB65R280C6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186056-IPB65R280C6
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
650V MOSFET Transistor
285-IPB65R280C6
650V MOSFET Transistor 285-IPB65R280C6
650V CoolMOS C6 Power Transistor Product overview: IPB65R280C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB65R280C6 can be used for catalog matching and distributor lookup.

650V CoolMOS C6 Power Transistor Product overview: IPB65R280C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB65R280C6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186056-IPB65R280C6 285-IPB65R280C6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6 650V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details