IPB120N04S4-01 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a 40 V drain-source breakdown voltage and a maximum continuous drain current of 120 A. It is packaged in a PG-TO263-3-2 case and operates at up to 175 °C junction temperature. The device has a maximum on-state resistance of 1.5 mΩ for the SMD version, and is AEC qualified with 100% avalanche testing. It meets the IEC climatic category 55/175/56 and is RoHS compliant.
Summary of Features
Benefits
Potential Applications
Simulation/SPICE-Mod
Applications
Designers who used this product also designed with
1
2
3
MOSFETs N-Ch 40V 120A D2PAK-2 OptiMOS-T2 Product overview: IPB120N04S4-01 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB120N04S4-01 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186026-IPB120N04S4-
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 40V 120A D2PAK-2 OptiMOS-T2
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB120N04S4-01 | 2088-IPB120N04S4-01 | 1186026-IPB120N04S4-01 | IPB120N04S4-01 |
| Product Name | Automotive MOSFET | 40V 120A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N04S4-01 | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| VGS(off) | 2 to 4 volts | |||
| rDS(on) | 0.0015 ohms | |||
| TJ | -55 to 175 C (-67 to 347 F) |