The IPB60R099CPA is an automotive-grade N-channel MOSFET designed for DC/DC converters in automotive applications, housed in a PG-TO263-3-2 package. It has a drain-source breakdown voltage of 600 V, a maximum on-state resistance of 0.105 Ω at 25 °C, and a total gate charge of 60 nC. The device is qualified to AEC-Q101, features extreme dv/dt ruggedness up to 50 V/ns, and supports a continuous drain current of 31 A at 25 °C and 19 A at 100 °C. It has a single-pulse avalanche energy rating of 800 mJ and a junction operating temperature range of -40 °C to 150 °C. The package is RoHS compliant.
Summary of Features
Potential Applications
CoolMOS™ CPA is specially designed for DC-DC converters for automotive applications
Applications
MOSFET N-Ch 600V 31A D2PAK-2 CoolMOS CPA
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB60R099CPA | IPB60R099CPA |
| Product Name | Automotive MOSFET | MOSFET |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| VGS(off) | 2.5 to 3.5 volts | |
| rDS(on) | 0.1050 ohms |