Infineon Technologies AG Discrete Semiconductor Products IPB80N04S4-03

Description
Manufacturer: Infineon Technologies Win Source Part Number: 040632-IPB80N04S4-03 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IPB80N04S4-03 Alternative Parts (Cross-Reference): BUK664R6-40C,118; BUK664R6-40C; PSMN4R5-40BS; BUK764R0-40E; Introduction Date: April 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 040632-IPB80N04S4-03 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IPB80N04S4-03 Alternative Parts (Cross-Reference): BUK664R6-40C,118; BUK664R6-40C; PSMN4R5-40BS; BUK764R0-40E; Introduction Date: April 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 040632-IPB80N04S4-03 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
040632-IPB80N04S4-03
Discrete Semiconductor Products 040632-IPB80N04S4-03
Manufacturer: Infineon Technologies Win Source Part Number: 040632-IPB80N04S4-03 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IPB80N04S4-03 Alternative Parts (Cross-Reference): BUK664R6-40C,118; BUK664R6-40C; PSMN4R5-40BS; BUK764R0-40E; Introduction Date: April 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040632-IPB80N04S4-03
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: IPB80N04S4-03
Alternative Parts (Cross-Reference): BUK664R6-40C,118; BUK664R6-40C; PSMN4R5-40BS; BUK764R0-40E;
Introduction Date: April 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 80A MOSFET Transistor
2088-IPB80N04S4-03
40V 80A MOSFET Transistor 2088-IPB80N04S4-03
MOSFETs N-Ch 40V 80A D2PAK-2 OptiMOS-T2 Product overview: IPB80N04S4-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB80N04S4-03 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 80A D2PAK-2 OptiMOS-T2 Product overview: IPB80N04S4-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB80N04S4-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 80A D2PAK-2 OptiMOS-T2

MOSFET N-Ch 40V 80A D2PAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040632-IPB80N04S4-03 2088-IPB80N04S4-03 IPB80N04S4-03
Product Name Discrete Semiconductor Products 40V 80A MOSFET Transistor MOSFET
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1324STRL7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details