Infineon Technologies AG Automotive MOSFET IPB65R190CFDA

Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes
Request a Quote Datasheet
Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPB65R190CFDA - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPB65R190CFDA
Automotive MOSFET IPB65R190CFDA
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes TLE6251D | Automotive CAN transceivers IPD70N12S3-11 | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET AIKB40N65DH5 | Automotive IGBT discretes

650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.


Summary of Features

  • First 650V automotive qualified technology with integrated fast body diode on the market
  • Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
  • Low gate charge value Q g
  • Low Q rr at repetitive commutation on body diode & low Q oss
  • Reduced turn on and turn of delay times
  • Compliant to AEC Q101 standard

Benefits

  • Increased safety margin due to higher breakdown voltage
  • Reduced EMI appearance and easy to design in
  • Better light load efficiency
  • Lower switching losses
  • Higher switching frequency and/or higher duty cycle possible
  • High quality and reliability

Potential Applications

  • Unidirectional and bidirectional DC-DC converter
  • Battery charger
  • HID lighting

Applications

  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLE6251D |
    Automotive CAN transceivers
  • IPD70N12S3-11 |
    Automotive MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • AIKB40N65DH5 |
    Automotive IGBT discretes
  • TLE6251D |
    Automotive CAN transceivers
  • IPD70N12S3-11 |
    Automotive MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • AIKB40N65DH5 |
    Automotive IGBT discretes
  • TLE6251D |
    Automotive CAN transceivers
  • IPD70N12S3-11 |
    Automotive MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • AIKB40N65DH5 |
    Automotive IGBT discretes
Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 57.2A D2PAK-2

MOSFET N-Ch 650V 57.2A D2PAK-2

Buy Now Datasheet
Transistors IPB65R190CFDA
MOSFET N-Ch 650V 57.2A D2PAK-2

MOSFET N-Ch 650V 57.2A D2PAK-2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number IPB65R190CFDA IPB65R190CFDA IPB65R190CFDA
Product Name Automotive MOSFET MOSFET Transistors
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R027M1H - AIMZA75R027M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
 - 2ED21084S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
Automotive 60V 300MA SOT-23 MOSFET Transistor - 285-2N7002L6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
55V 17A MOSFET Transistor - 278-AUIRFR024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers