Infineon Technologies AG N-Channel 55V 60V MOSFET Transistor IPB80N06S2L-11

Description
IPB80N06 - 55V-60V N-CHANNEL AUT Product overview: IPB80N06S2L-11 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB80N06S2L-11 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IPB80N06 - 55V-60V N-CHANNEL AUT Product overview: IPB80N06S2L-11 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB80N06S2L-11 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 55V 60V MOSFET Transistor
285-IPB80N06S2L-11
N-Channel 55V 60V MOSFET Transistor 285-IPB80N06S2L-11
IPB80N06 - 55V-60V N-CHANNEL AUT Product overview: IPB80N06S2L-11 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB80N06S2L-11 can be used for catalog matching and distributor lookup.

IPB80N06 - 55V-60V N-CHANNEL AUT Product overview: IPB80N06S2L-11 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB80N06S2L-11 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S2L-11 - 1186080-IPB80N06S2L-11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S2L-11
1186080-IPB80N06S2L-11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S2L-11 1186080-IPB80N06S2L-11
Manufacturer: Infineon Technologies Win Source Part Number: 1186080-IPB80N06S2L- 11 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186080-IPB80N06S2L-11
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-IPB80N06S2L-11 1186080-IPB80N06S2L-11
Product Name N-Channel 55V 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N06S2L-11
PD 158000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306TRL - 769352-AUIRFS3306TRL - Win Source Electronics
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
8 suppliers
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details