Infineon Technologies AG Power - MOSFET (Si/SiC) - Automotive MOSFET - IPB180P04P4-03 IPB180P04P4-03

Description
Summary of Features AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BAS140W | Schottky Diodes BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BSL215C | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT AUIR3241STR | Gate driver ICs BSP742RI | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BAS140W | Schottky Diodes BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers 1 2 3 4
Request a Quote Datasheet
Description
Summary of Features AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BAS140W | Schottky Diodes BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BSL215C | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT AUIR3241STR | Gate driver ICs BSP742RI | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BAS140W | Schottky Diodes BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Automotive MOSFET - IPB180P04P4-03 - IPB180P04P4-03 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Automotive MOSFET - IPB180P04P4-03
IPB180P04P4-03
Power - MOSFET (Si/SiC) - Automotive MOSFET - IPB180P04P4-03 IPB180P04P4-03
Summary of Features AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BAS140W | Schottky Diodes BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BSL215C | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT AUIR3241STR | Gate driver ICs BSP742RI | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BAS140W | Schottky Diodes BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers 1 2 3 4

Summary of Features

  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green package (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • No charge pump required for high side drive.
  • Simple interface drive circuit
  • World's lowest RDSon at 40V
  • Highest current capability
  • Lowest switching and conduction power losses for highest thermal efficiency
  • Robust packages with superior quality and reliability
  • Standard packages TO-252, TO-263, TO-220, TO-262

Potential Applications

  • High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors)
  • Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump

Simulation/SPICE-Model


Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • SN7002N |
    Small signal/small power MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BAS140W |
    Schottky Diodes
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLE9251VLE |
    Automotive CAN transceivers
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BSL215C |
    Dual MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • SAK-TC297TC-96F300S BC |
    AURIX™ Family – TC29xT
  • AUIR3241STR |
    Gate driver ICs
  • BSP742RI |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • SN7002N |
    Small signal/small power MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BAS140W |
    Schottky Diodes
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLE9251VLE |
    Automotive CAN transceivers

1
2
3
4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -40V -180A D2PAK-6 OptiMOS-P2

MOSFET P-Ch -40V -180A D2PAK-6 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB180P04P4-03 IPB180P04P4-03
Product Name Power - MOSFET (Si/SiC) - Automotive MOSFET - IPB180P04P4-03 MOSFET
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
VGS(off) -4 to -2 volts
rDS(on) 0.0028 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
 - 2ED21091S06FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZH120R020M1T - AIMZH120R020M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details