Infineon Technologies AG Single FETs, MOSFETs IPB80N06S405ATMA2

Description
MOSFET N-CH 60V 80A TO263-3
Request a Quote Datasheet
Description
MOSFET N-CH 60V 80A TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB80N06S405ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80N06S405ATMA2CT-ND
Single FETs, MOSFETs 448-IPB80N06S405ATMA2CT-ND
MOSFET N-CH 60V 80A TO263-3

MOSFET N-CH 60V 80A TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80N06S405ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80N06S405ATMA2DKR-ND
Single FETs, MOSFETs 448-IPB80N06S405ATMA2DKR-ND
MOSFET N-CH 60V 80A TO263-3

MOSFET N-CH 60V 80A TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80N06S405ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80N06S405ATMA2TR-ND
Single FETs, MOSFETs 448-IPB80N06S405ATMA2TR-ND
N-Channel 60V 80A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

N-Channel 60V 80A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 979058-IPB80N06S405ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
979058-IPB80N06S405ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 979058-IPB80N06S405ATMA2
Win Source Part Number: 979058-IPB80N06S405A TMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 5.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 60µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001028718 Base Product Number: IPB80N Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 979058-IPB80N06S405ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 5.7mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 60µA
Power Dissipation (Max): 107W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001028718
Base Product Number: IPB80N
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
 - IPB80N06S405ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 80A I(D), 60V, 0.0057ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 80A I(D), 60V, 0.0057ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
MOSFET N-Ch 60V 80A D2PAK-2

MOSFET N-Ch 60V 80A D2PAK-2

Buy Now Datasheet
MOSFET N-CH 60V 80A TO263-3 - 376-IPB80N06S405ATMA2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 80A TO263-3
376-IPB80N06S405ATMA2
MOSFET N-CH 60V 80A TO263-3 376-IPB80N06S405ATMA2
MOSFET N-CH 60V 80A TO263-3

MOSFET N-CH 60V 80A TO263-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N06S405ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N06S405ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N06S405ATMA2
MOSFET N-CH 60V 80A TO263-3

MOSFET N-CH 60V 80A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPB80N06S405ATMA2CT-ND 979058-IPB80N06S405ATMA2 IPB80N06S405ATMA2 IPB80N06S405ATMA2 376-IPB80N06S405ATMA2 IPB80N06S405ATMA2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET MOSFET N-CH 60V 80A TO263-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
PD 107000 milliwatts 107000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV16N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details
N-Channel Power MOSFET - BSZ0501NSI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0020 ohms
View Details