Infineon Technologies AG Automotive MOSFET IPB65R110CFDA

Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications DIN rail power supplies Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUT300N08S5N011 | Automotive MOSFET AIKW40N65DH5 | Automotive IGBT discretes IPD50N10S3L-16 | Automotive MOSFET IPLU300N04S4-R8 | Automotive MOSFET SN7002W | Small signal/small power MOSFET TLS805B1LD V50 | OPTIREG™ linear voltage regulators (LDO) IPD50P04P4L-11 | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUT300N08S5N011 | Automotive MOSFET AIKW40N65DH5 | Automotive IGBT discretes IPD50N10S3L-16 | Automotive MOSFET IPLU300N04S4-R8 | Automotive MOSFET SN7002W | Small signal/small power MOSFET TLS805B1LD V50 | OPTIREG™ linear voltage regulators (LDO) 1 2 3
Request a Quote Datasheet
Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications DIN rail power supplies Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUT300N08S5N011 | Automotive MOSFET AIKW40N65DH5 | Automotive IGBT discretes IPD50N10S3L-16 | Automotive MOSFET IPLU300N04S4-R8 | Automotive MOSFET SN7002W | Small signal/small power MOSFET TLS805B1LD V50 | OPTIREG™ linear voltage regulators (LDO) IPD50P04P4L-11 | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUT300N08S5N011 | Automotive MOSFET AIKW40N65DH5 | Automotive IGBT discretes IPD50N10S3L-16 | Automotive MOSFET IPLU300N04S4-R8 | Automotive MOSFET SN7002W | Small signal/small power MOSFET TLS805B1LD V50 | OPTIREG™ linear voltage regulators (LDO) 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPB65R110CFDA - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPB65R110CFDA
Automotive MOSFET IPB65R110CFDA
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications DIN rail power supplies Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUT300N08S5N011 | Automotive MOSFET AIKW40N65DH5 | Automotive IGBT discretes IPD50N10S3L-16 | Automotive MOSFET IPLU300N04S4-R8 | Automotive MOSFET SN7002W | Small signal/small power MOSFET TLS805B1LD V50 | OPTIREG™ linear voltage regulators (LDO) IPD50P04P4L-11 | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUT300N08S5N011 | Automotive MOSFET AIKW40N65DH5 | Automotive IGBT discretes IPD50N10S3L-16 | Automotive MOSFET IPLU300N04S4-R8 | Automotive MOSFET SN7002W | Small signal/small power MOSFET TLS805B1LD V50 | OPTIREG™ linear voltage regulators (LDO) 1 2 3

650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.


Summary of Features

  • First 650V automotive qualified technology with integrated fast body diode on the market
  • Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
  • Low gate charge value Q g
  • Low Q rr at repetitive commutation on body diode & low Q oss
  • Reduced turn on and turn of delay times
  • Compliant to AEC Q101 standard

Benefits

  • Increased safety margin due to higher breakdown voltage
  • Reduced EMI appearance and easy to design in
  • Better light load efficiency
  • Lower switching losses
  • Higher switching frequency and/or higher duty cycle possible
  • High quality and reliability

Potential Applications

  • Unidirectional and bidirectional DC-DC converter
  • Battery charger
  • HID lighting

Applications

  • DIN rail power supplies
  • Electric vehicle (EV) drivetrain system
  • Light electric vehicles (LEV)
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUT300N08S5N011 |
    Automotive MOSFET
  • AIKW40N65DH5 |
    Automotive IGBT discretes
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • IPLU300N04S4-R8 |
    Automotive MOSFET
  • SN7002W |
    Small signal/small power MOSFET
  • TLS805B1LD V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUT300N08S5N011 |
    Automotive MOSFET
  • AIKW40N65DH5 |
    Automotive IGBT discretes
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • IPLU300N04S4-R8 |
    Automotive MOSFET
  • SN7002W |
    Small signal/small power MOSFET
  • TLS805B1LD V50 |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3

Supplier's Site Datasheet
Newest Parts - IPB65R110CFDA - 731408-IPB65R110CFDA - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - IPB65R110CFDA
731408-IPB65R110CFDA
Newest Parts - IPB65R110CFDA 731408-IPB65R110CFDA
Manufacturer: Infineon Technologies Win Source Part Number: 731408-IPB65R110CFDA Manufacturer Homepage: www.infineon.com Reference case: TO263-3 Reference Date Code: 1418+ Alternative Parts (Cross-Reference): STB34N65M5; IPB65R110CFDAXT; IPB60R099CPATMA1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 731408-IPB65R110CFDA
Manufacturer Homepage: www.infineon.com
Reference case: TO263-3
Reference Date Code: 1418+
Alternative Parts (Cross-Reference): STB34N65M5; IPB65R110CFDAXT; IPB60R099CPATMA1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 99.6A D2PAK-2

MOSFET N-Ch 650V 99.6A D2PAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R110CFDA 731408-IPB65R110CFDA IPB65R110CFDA
Product Name Automotive MOSFET Newest Parts - IPB65R110CFDA MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.1100 ohms
Unlock Full Specs
to access all available technical data