The IPB180N04S4-01 is an N-channel enhancement-mode MOSFET designed for automotive power applications, rated for 40 V drain-source voltage and 180 A continuous drain current. It is packaged in an PG-TO263-7-3 case and operates up to 175°C junction temperature. The device features a maximum on-state resistance of 1.3 mΩ at 25°C and is 100% avalanche tested with a single-pulse avalanche energy of 550 mJ. It meets AEC-Q100 qualification, RoHS compliance, and has a MSL1 rating for 260°C peak reflow soldering.
Summary of Features
Benefits
Potential Applications
Simulation/SPICE-Mod
Applications
Designers who used this product also designed with
1
2
3
Manufacturer: Infineon Technologies
Win Source Part Number: 1186037-IPB180N04S4-
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 40V 180A D2PAK-6 OptiMOS-T2 Product overview: IPB180N04S4-01 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB180N04S4-01 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 40V 180A D2PAK-6 OptiMOS-T2
MOSFET N-Ch 40V 180A D2PAK-6 OptiMOS-T2
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB180N04S4-01 | 1186037-IPB180N04S4-01 | 2088-IPB180N04S4-01 | IPB180N04S4-01 | IPB180N04S4-01 |
| Product Name | Automotive MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N04S4-01 | 40V 180A MOSFET Transistor | Transistors | MOSFET |
| Polarity | N-Channel; N | N-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||
| VGS(off) | 2 to 4 volts | ||||
| rDS(on) | 0.0013 ohms | ||||
| TJ | -55 to 175 C (-67 to 347 F) |